ORION Fans AC Fans OA205AP-22-1TB1868

Description
Fan Tubeaxial 230VAC Square - 205mm L x 205mm H Ball 590.0 CFM (16.52m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 205mm L x 205mm H Ball 590.0 CFM (16.52m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA205AP-22-1TB1868-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 205mm L x 205mm H Ball 590.0 CFM (16.52m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 205mm L x 205mm H Ball 590.0 CFM (16.52m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Ball, 590Cfm, 67Db, 80W, 230V; Nominal Rated Voltage Ac Orion Fans - 89AH2420 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 590Cfm, 67Db, 80W, 230V; Nominal Rated Voltage Ac Orion Fans
89AH2420
Axial Fan, Ball, 590Cfm, 67Db, 80W, 230V; Nominal Rated Voltage Ac Orion Fans 89AH2420
AXIAL FAN, BALL, 590CFM, 67DB, 80W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:205mm; External Depth:72mm; Bearing Type:Ball Bearing; Air Flow - CFM:590CFM; Noise Rating:67dBA; Power Rating:80W RoHS Compliant: Yes

AXIAL FAN, BALL, 590CFM, 67DB, 80W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:205mm; External Depth:72mm; Bearing Type:Ball Bearing; Air Flow - CFM:590CFM; Noise Rating:67dBA; Power Rating:80W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA205AP-22-1TB1868-ND 89AH2420
Product Name AC Fans Axial Fan, Ball, 590Cfm, 67Db, 80W, 230V; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 590 SCFM (1003 m³/hr) 590 SCFM (1003 m³/hr)
Maximum Static Pressure 0.8600 in H2O (1.61 Torr)
Maximum Sound Level 67 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH60000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
Axial Fans - 2557282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.89 SCFM (16.81 m³/hr)
Maximum Sound Level 38 dbA
View Details
Fan Accessories Qualtek Electronics - 17B6476 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details