Fan Tubeaxial 115VAC Square - 205mm L x 205mm H Ball 590.0 CFM (16.52m³/min) 2 Wire Leads
AC Fans AC Fan for Harsh Environment, All Metal, 205x72mm, 115VAC, 590CFM, 80W, 67dBA, 3000RPM, Dual Ball Bearing, Wire Leads, IP56 Rated
AXIAL FAN, BALL, 590CFM, 67DB, 80W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:205mm; External Depth:72mm; Bearing Type:Ball Bearing; Air Flow - CFM:590CFM; Noise Rating:67dBA; Power Rating:80W RoHS Compliant: Yes
FAN AXIAL 205X72MM 115VAC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1543-ND | OA205AN-11-1WB1856 | 89AH2416 | OA205AN-11-1WB1856 |
| Product Name | AC Fans | AC Fans | Axial Fan, Ball, 590Cfm, 67Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 590 SCFM (1003 m³/hr) | 590 SCFM (1003 m³/hr) | 590 SCFM (1003 m³/hr) | |
| Maximum Static Pressure | 0.8600 in H2O (1.61 Torr) | |||
| Maximum Sound Level | 67 dbA | 67 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts |