Fan Tubeaxial 115VAC Round - 250mm Dia Ball 290.0 ~ 460.0 CFM (8.12 ~ 12.88m³/min) 3 Wire Leads
AC Fans Electronically Commutated (EC) Fan, Dual Speed, 250x76mm, 115VAC, 290/460CFM, 8/26W, 44/55dBA, 1400/2200RPM, Dual Ball Bearing, 3x Wire Leads, IP55 Rated
FAN 250X76MM 115VAC DUAL SPEED E
AXIAL FAN, BALL, 250MM, 460CFM, WIRELEAD; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:76.1mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:55dBA; Power Rating:26W RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1634-ND | OA200EC-11-1WB | OA200EC-11-1WB | 91AH9596 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, Ball, 250Mm, 460Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 290 to 460 SCFM (493 to 782 m³/hr) | 290 SCFM (493 m³/hr) | 460 SCFM (782 m³/hr) | |
| Maximum Static Pressure | 0.2800 to 0.4600 in H2O (0.5231 to 0.8594 Torr) | |||
| Maximum Sound Level | 0.8000 dbA | 0.8000 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts |