ORION Fans AC Fans OA200AP-22-1WB1869K

Description
Fan Tubeaxial 230VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA200AP-22-1WB1869K-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Wire Leads

Buy Now Datasheet
Ac Axial Fan, Ball, 220Mm, 485Cfm, 230V; Fan Frame Type Orion Fans - 45AJ0097 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, Ball, 220Mm, 485Cfm, 230V; Fan Frame Type Orion Fans
45AJ0097
Ac Axial Fan, Ball, 220Mm, 485Cfm, 230V; Fan Frame Type Orion Fans 45AJ0097
AC AXIAL FAN, BALL, 220MM, 485CFM, 230V; Fan Frame Type:Circular; Fan Frame Size:220mm; External Depth:72mm; Bearing Type:Ball Bearing; Air Flow - CFM:485CFM; Noise Rating:68dB; Power Rating:105W; Rated Speed:3300rpm; IP Rating:IP69KRoHS Compliant: Yes

AC AXIAL FAN, BALL, 220MM, 485CFM, 230V; Fan Frame Type:Circular; Fan Frame Size:220mm; External Depth:72mm; Bearing Type:Ball Bearing; Air Flow - CFM:485CFM; Noise Rating:68dB; Power Rating:105W; Rated Speed:3300rpm; IP Rating:IP69KRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA200AP-22-1WB1869K-ND 45AJ0097
Product Name AC Fans Ac Axial Fan, Ball, 220Mm, 485Cfm, 230V; Fan Frame Type Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 485 SCFM (824 m³/hr) 485 SCFM (824 m³/hr)
Maximum Static Pressure 0.9300 in H2O (1.74 Torr)
Maximum Sound Level 68 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 1.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015M05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
Axial Fan - 99XU - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.2 SCFM (66.63 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.20 - Filter Fan - 7F2081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details