Fan Tubeaxial 230VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Terminals
AC AXIAL FAN, BALL, 220MM, 485CFM, 230V; Fan Frame Type:Circular; Fan Frame Size:220mm; External Depth:72mm; Bearing Type:Ball Bearing; Air Flow - CFM:485CFM; Noise Rating:68dB; Power Rating:105W; Rated Speed:3300rpm; IP Rating:IP69KRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA200AP-22-1TB1869K-ND | 45AJ0096 |
| Product Name | AC Fans | Ac Axial Fan, Ball, 220Mm, 485Cfm, 230V; Fan Frame Type Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 485 SCFM (824 m³/hr) | 485 SCFM (824 m³/hr) |
| Maximum Static Pressure | 0.9300 in H2O (1.74 Torr) | |
| Maximum Sound Level | 68 dbA | |
| Nominal Voltage | 230 volts |