The Axial Fan, part number OA200AP-11-1*B1868, operates at a nominal voltage of 115 VAC and consumes 105 W of power. It is designed to deliver an airflow of 485 CFM while maintaining a noise level of 68 dB. The fan features a die-cast aluminum frame and a steel impeller, ensuring durability. It utilizes a thermally protected AC motor with a dual ball bearing system, which contributes to its reliability and longevity, with a life expectancy of 50,000 hours at 55°C. The fan is rated for operation in temperatures ranging from -30°C to +80°C and can withstand storage temperatures up to +100°C. Its dielectric strength is rated at 1500 VAC/min, and it has an insulation resistance of over 100 MΩ at DC 500 V. This fan is suitable for applications requiring robust airflow and noise management.
Fan Tubeaxial 115VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Wire Leads
AXIAL FAN, 485CFM, 68DB, 105W, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:220mm; External Depth:70mm; Bearing Type:Ball Bearing; Air Flow - CFM:485CFM; Noise Rating:68dBA; Power Rating:105W RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA200AP-11-1WB1868-ND | 89AH2412 |
| Product Name | AC Fans | Axial Fan, 485Cfm, 68Db, 105W, 115Vac; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 485 SCFM (824 m³/hr) | 485 SCFM (824 m³/hr) |
| Maximum Static Pressure | 0.9300 in H2O (1.74 Torr) | |
| Maximum Sound Level | 68 dbA | |
| Nominal Voltage | 115 volts | 115 volts |