ORION Fans AC Fans OA200AP-11-1TB1869K

Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA200AP-11-1TB1869K-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Terminals

Fan Tubeaxial 115VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Terminals

Buy Now Datasheet
Ac Axial Fan, Ball, 220Mm, 485Cfm, 115V; Fan Frame Type Orion Fans - 45AJ0094 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, Ball, 220Mm, 485Cfm, 115V; Fan Frame Type Orion Fans
45AJ0094
Ac Axial Fan, Ball, 220Mm, 485Cfm, 115V; Fan Frame Type Orion Fans 45AJ0094
AC AXIAL FAN, BALL, 220MM, 485CFM, 115V; Fan Frame Type:Circular; Fan Frame Size:220mm; External Depth:72mm; Bearing Type:Ball Bearing; Air Flow - CFM:485CFM; Noise Rating:68dB; Power Rating:105W; Rated Speed:3300rpm; IP Rating:IP69KRoHS Compliant: Yes

AC AXIAL FAN, BALL, 220MM, 485CFM, 115V; Fan Frame Type:Circular; Fan Frame Size:220mm; External Depth:72mm; Bearing Type:Ball Bearing; Air Flow - CFM:485CFM; Noise Rating:68dB; Power Rating:105W; Rated Speed:3300rpm; IP Rating:IP69KRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA200AP-11-1TB1869K-ND 45AJ0094
Product Name AC Fans Ac Axial Fan, Ball, 220Mm, 485Cfm, 115V; Fan Frame Type Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 485 SCFM (824 m³/hr) 485 SCFM (824 m³/hr)
Maximum Static Pressure 0.9300 in H2O (1.74 Torr)
Maximum Sound Level 68 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 99YH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.5 SCFM (113 m³/hr)
Maximum Sound Level 52 dbA
View Details
Axial Fans - 2557290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.54 SCFM (36.62 m³/hr)
Maximum Sound Level 32 dbA
View Details
6020-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1717 to ? in H2O (0.3207 to ? Torr)
Maximum Sound Level 30.37 dbA
View Details