ORION Fans AC Fans OA200AP-11-1TB1868

Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA200AP-11-1TB1868-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Terminals

Fan Tubeaxial 115VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, 485Cfm, 68Db, 105W, 115Vac; Nominal Rated Voltage Ac Orion Fans - 89AH2411 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 485Cfm, 68Db, 105W, 115Vac; Nominal Rated Voltage Ac Orion Fans
89AH2411
Axial Fan, 485Cfm, 68Db, 105W, 115Vac; Nominal Rated Voltage Ac Orion Fans 89AH2411
AXIAL FAN, 485CFM, 68DB, 105W, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:220mm; External Depth:70mm; Bearing Type:Ball Bearing; Air Flow - CFM:485CFM; Noise Rating:68dBA; Power Rating:105W RoHS Compliant: Yes

AXIAL FAN, 485CFM, 68DB, 105W, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:220mm; External Depth:70mm; Bearing Type:Ball Bearing; Air Flow - CFM:485CFM; Noise Rating:68dBA; Power Rating:105W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA200AP-11-1TB1868-ND 89AH2411
Product Name AC Fans Axial Fan, 485Cfm, 68Db, 105W, 115Vac; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 485 SCFM (824 m³/hr) 485 SCFM (824 m³/hr)
Maximum Static Pressure 0.9300 in H2O (1.74 Torr)
Maximum Sound Level 68 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Bulb For Dl 026, 120 Vac Light Rohs Compliant Stego - 82K8898 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20823031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details