ORION Fans AC Fans OA180APL-22-3WB

Description
230VAC 180X180X65MM
Request a Quote Datasheet
Description
230VAC 180X180X65MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA180APL-22-3WB-ND - DigiKey
Thief River Falls, MN, United States
230VAC 180X180X65MM

230VAC 180X180X65MM

Buy Now Datasheet
FAN AC 180X65 230V BALL, 210cfm - OA180APL-22-3WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 180X65 230V BALL, 210cfm
OA180APL-22-3WB
FAN AC 180X65 230V BALL, 210cfm OA180APL-22-3WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Ac Fan 230V 180 X 180 X 65Mm Rohs Compliant Orion Fans - 36AJ7331 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan 230V 180 X 180 X 65Mm Rohs Compliant Orion Fans
36AJ7331
Ac Fan 230V 180 X 180 X 65Mm Rohs Compliant Orion Fans 36AJ7331
AC FAN - 230V 180 X 180 X 65MM ROHS COMPLIANT: YES

AC FAN - 230V 180 X 180 X 65MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 180x65mm, 230VAC, 210CFM, 38W, 40dBA, 1650RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, 180x65mm, 230VAC, 210CFM, 38W, 40dBA, 1650RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA180APL-22-3WB-ND OA180APL-22-3WB 36AJ7331 OA180APL-22-3WB
Product Name AC Fans FAN AC 180X65 230V BALL, 210cfm Ac Fan 230V 180 X 180 X 65Mm Rohs Compliant Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr) 210 SCFM (357 m³/hr)
Maximum Static Pressure 0.4300 in H2O (0.8034 Torr)
Maximum Sound Level 40 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8664 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 120 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details