ORION Fans AC Fans OA180APL-22-2TB

Description
230VAC 180X180X65MM
Request a Quote Datasheet
Description
230VAC 180X180X65MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA180APL-22-2TB-ND - DigiKey
Thief River Falls, MN, United States
230VAC 180X180X65MM

230VAC 180X180X65MM

Buy Now Datasheet
FAN AC 180X65 230V BALL, 280cfm - OA180APL-22-2TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 180X65 230V BALL, 280cfm
OA180APL-22-2TB
FAN AC 180X65 230V BALL, 280cfm OA180APL-22-2TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Ac Fan 230V 180 X 180 X 65Mm Rohs Compliant Orion Fans - 36AJ7328 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan 230V 180 X 180 X 65Mm Rohs Compliant Orion Fans
36AJ7328
Ac Fan 230V 180 X 180 X 65Mm Rohs Compliant Orion Fans 36AJ7328
AC FAN - 230V 180 X 180 X 65MM ROHS COMPLIANT: YES

AC FAN - 230V 180 X 180 X 65MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 180x65mm, 230VAC, 280CFM, 50W, 47dBA, 2200RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 180x65mm, 230VAC, 280CFM, 50W, 47dBA, 2200RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA180APL-22-2TB-ND OA180APL-22-2TB 36AJ7328 OA180APL-22-2TB
Product Name AC Fans FAN AC 180X65 230V BALL, 280cfm Ac Fan 230V 180 X 180 X 65Mm Rohs Compliant Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 280 SCFM (476 m³/hr) 280 SCFM (476 m³/hr)
Maximum Static Pressure 0.5800 in H2O (1.08 Torr)
Maximum Sound Level 47 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Backward Curved Fan - UNO674504E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 81 dbA
View Details
AC Fans - Q569-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.6 SCFM (50.31 m³/hr)
Maximum Static Pressure 0.1660 in H2O (0.3101 Torr)
View Details
3 suppliers