ORION Fans AC Fans OA180APL-22-1TB1869K

Description
Fan Tubeaxial 230VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA180APL-22-1TB1869K-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Terminals

Buy Now Datasheet
Ac Axial Fan, Ball, 180Mm, 400Cfm, 230V; Fan Frame Type Orion Fans - 45AJ0092 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, Ball, 180Mm, 400Cfm, 230V; Fan Frame Type Orion Fans
45AJ0092
Ac Axial Fan, Ball, 180Mm, 400Cfm, 230V; Fan Frame Type Orion Fans 45AJ0092
AC AXIAL FAN, BALL, 180MM, 400CFM, 230V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:400CFM; Noise Rating:65dB; Power Rating:80W; Rated Speed:3250rpm; Current Rating:- RoHS Compliant: Yes

AC AXIAL FAN, BALL, 180MM, 400CFM, 230V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:400CFM; Noise Rating:65dB; Power Rating:80W; Rated Speed:3250rpm; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA180APL-22-1TB1869K-ND 45AJ0092
Product Name AC Fans Ac Axial Fan, Ball, 180Mm, 400Cfm, 230V; Fan Frame Type Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 400 SCFM (680 m³/hr) 400 SCFM (680 m³/hr)
Maximum Static Pressure 0.8000 in H2O (1.49 Torr)
Maximum Sound Level 65 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 121VY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 218 SCFM (371 m³/hr)
Maximum Static Pressure 0.9400 in H2O (1.76 Torr)
View Details
Axial Fans - 2804588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.41 SCFM (133 m³/hr)
Nominal Voltage 12 volts
View Details