Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AC FAN - 115V 180 X 180 X 65MM ROHS COMPLIANT: YES
AC Fans AC Fan, 180x65mm, 115VAC, 210CFM, 38W, 40dBA, 1650RPM, Dual Ball Bearing, Terminals
| DigiKey | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA180APL-11-3TB-ND | OA180APL-11-3TB | 36AJ7325 | OA180APL-11-3TB |
| Product Name | AC Fans | FAN AC 180X65 115V BALL, 210cfm | Ac Fan 115V 180 X 180 X 65Mm Rohs Compliant Orion Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 210 SCFM (357 m³/hr) | 210 SCFM (357 m³/hr) | ||
| Maximum Static Pressure | 0.4300 in H2O (0.8034 Torr) | |||
| Maximum Sound Level | 40 dbA | |||
| Nominal Voltage | 115 volts | 115 volts |