ORION Fans AC Fans OA180APL-11-2TB

Description
FAN AC 180X65 115V BALL
Request a Quote Datasheet
Description
FAN AC 180X65 115V BALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA180APL-11-2TB-ND - DigiKey
Thief River Falls, MN, United States
FAN AC 180X65 115V BALL

FAN AC 180X65 115V BALL

Buy Now Datasheet
Ac Fan 115V 180 X 180 X 65Mm Rohs Compliant Orion Fans - 36AJ7323 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan 115V 180 X 180 X 65Mm Rohs Compliant Orion Fans
36AJ7323
Ac Fan 115V 180 X 180 X 65Mm Rohs Compliant Orion Fans 36AJ7323
AC FAN - 115V 180 X 180 X 65MM ROHS COMPLIANT: YES

AC FAN - 115V 180 X 180 X 65MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 180x65mm, 115VAC, 280CFM, 50W, 47dBA, 2200RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 180x65mm, 115VAC, 280CFM, 50W, 47dBA, 2200RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
FAN AC 180X65 115V BALL, 280cfm - OA180APL-11-2TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 180X65 115V BALL, 280cfm
OA180APL-11-2TB
FAN AC 180X65 115V BALL, 280cfm OA180APL-11-2TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA180APL-11-2TB-ND 36AJ7323 OA180APL-11-2TB OA180APL-11-2TB
Product Name AC Fans Ac Fan 115V 180 X 180 X 65Mm Rohs Compliant Orion Fans AC Fans FAN AC 180X65 115V BALL, 280cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 280 SCFM (476 m³/hr) 280 SCFM (476 m³/hr)
Maximum Static Pressure 0.5800 in H2O (1.08 Torr)
Maximum Sound Level 47 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF32000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 126LJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-04010DAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers