ORION Fans AC Fans OA180APL-11-1WB1868

Description
Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA180APL-11-1WB1868-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 400Cfm, 65Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans - 89AH2406 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 400Cfm, 65Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans
89AH2406
Axial Fan, Ball, 400Cfm, 65Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans 89AH2406
AXIAL FAN, BALL, 400CFM, 65DB, 80W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:400CFM; Noise Rating:65dBA; Power Rating:80W RoHS Compliant: Yes

AXIAL FAN, BALL, 400CFM, 65DB, 80W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:400CFM; Noise Rating:65dBA; Power Rating:80W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA180APL-11-1WB1868-ND 89AH2406
Product Name AC Fans Axial Fan, Ball, 400Cfm, 65Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 400 SCFM (680 m³/hr) 400 SCFM (680 m³/hr)
Maximum Static Pressure 0.8000 in H2O (1.49 Torr)
Maximum Sound Level 65 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23 SCFM (39.1 m³/hr)
Blower/Fan Type Axial Fan
View Details
7025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0866 to ? in H2O (0.1618 to ? Torr)
Maximum Sound Level 26 dbA
View Details
Fan Accessories Qualtek Electronics - 92B2878 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details