ORION Fans AC Fans OA180APL-11-1TB1868

Description
Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA180APL-11-1TB1868-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Ball, 400Cfm, 65Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans - 89AH2405 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 400Cfm, 65Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans
89AH2405
Axial Fan, Ball, 400Cfm, 65Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans 89AH2405
AXIAL FAN, BALL, 400CFM, 65DB, 80W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:400CFM; Noise Rating:65dBA; Power Rating:80W RoHS Compliant: Yes

AXIAL FAN, BALL, 400CFM, 65DB, 80W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:400CFM; Noise Rating:65dBA; Power Rating:80W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA180APL-11-1TB1868-ND 89AH2405
Product Name AC Fans Axial Fan, Ball, 400Cfm, 65Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 400 SCFM (680 m³/hr) 400 SCFM (680 m³/hr)
Maximum Static Pressure 0.8000 in H2O (1.49 Torr)
Maximum Sound Level 65 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Filter Fan FF 018 - 01801.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Axial Fan - 86ME - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 636 SCFM (1080 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2557324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 64.63 SCFM (110 m³/hr)
Maximum Sound Level 39 dbA
View Details