ORION Fans AC Fans OA180APL-11-1TB

Description
Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 405.0 CFM (11.34m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 405.0 CFM (11.34m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1052-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 405.0 CFM (11.34m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 405.0 CFM (11.34m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - AC Fans - 1152308-OA180APL-11-1TB - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - AC Fans
1152308-OA180APL-11-1TB
Fans, Thermal Management - AC Fans 1152308-OA180APL-11-1TB
Win Source Part Number: 1152308-OA180APL-11- 1TB Category: Fans, Thermal Management>AC Fans Series: OA180APL Features: Thermal Overload Protector (TOP) Termination: 2 Terminals Package: Box Standard Package: 1 Voltage - Rated: 115VAC Power (Watts): 70.0W Lifetime @ Temp.: 60000 Hrs @ 40°C Weight: 4 lbs (1.8 kg) Voltage Range: 60 ~ 130VAC Width: 65.00mm Air Flow: 405.0 CFM (11.34m³/min) Static Pressure: 0.830 in H2O (206.7 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 60.0dB RPM: 3300 RPM Material - Frame: Aluminum Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: -4 ~ 176°F (-20 ~ 80°C) Dimension: Square - 180mm L x 180mm H ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Orion Fans Other Names: OA180APL111TB,1053-1 052,OA180APL-11-1TBX Base Product Number: OA180AP Approval Agency: cURus, TUV

Win Source Part Number: 1152308-OA180APL-11-1TB
Category: Fans, Thermal Management>AC Fans
Series: OA180APL
Features: Thermal Overload Protector (TOP)
Termination: 2 Terminals
Package: Box
Standard Package: 1
Voltage - Rated: 115VAC
Power (Watts): 70.0W
Lifetime @ Temp.: 60000 Hrs @ 40°C
Weight: 4 lbs (1.8 kg)
Voltage Range: 60 ~ 130VAC
Width: 65.00mm
Air Flow: 405.0 CFM (11.34m³/min)
Static Pressure: 0.830 in H2O (206.7 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 60.0dB
RPM: 3300 RPM
Material - Frame: Aluminum
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: -4 ~ 176°F (-20 ~ 80°C)
Dimension: Square - 180mm L x 180mm H
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Orion Fans
Other Names: OA180APL111TB,1053-1052,OA180APL-11-1TBX
Base Product Number: OA180AP
Approval Agency: cURus, TUV

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA180APL-11-1TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA180APL-11-1TB
Fans, Thermal Management - Fans - AC Fans OA180APL-11-1TB
FAN AXIAL 180X65MM 115VAC TERM

FAN AXIAL 180X65MM 115VAC TERM

Supplier's Site
FAN AC 180X65 115V BALL, 405cfm - OA180APL-11-1TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 180X65 115V BALL, 405cfm
OA180APL-11-1TB
FAN AC 180X65 115V BALL, 405cfm OA180APL-11-1TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 180x65mm, 115VAC, 405CFM, 70W, 60dBA, 3300RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 180x65mm, 115VAC, 405CFM, 70W, 60dBA, 3300RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Axial Fan, Ball, 405Cfm, 60Db, 70W, 115V; Nominal Rated Voltage Ac Orion Fans - 89AH2404 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 405Cfm, 60Db, 70W, 115V; Nominal Rated Voltage Ac Orion Fans
89AH2404
Axial Fan, Ball, 405Cfm, 60Db, 70W, 115V; Nominal Rated Voltage Ac Orion Fans 89AH2404
AXIAL FAN, BALL, 405CFM, 60DB, 70W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:405CFM; Noise Rating:60dBA; Power Rating:70W RoHS Compliant: Yes

AXIAL FAN, BALL, 405CFM, 60DB, 70W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:405CFM; Noise Rating:60dBA; Power Rating:70W RoHS Compliant: Yes

Supplier's Site Datasheet
Fan; 180mm x 65mm;115 V; 450 CFM; 70 W;AC; 60 dB; Ball Bearing - 70103283 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 180mm x 65mm;115 V; 450 CFM; 70 W;AC; 60 dB; Ball Bearing
70103283
Fan; 180mm x 65mm;115 V; 450 CFM; 70 W;AC; 60 dB; Ball Bearing 70103283
2.6 in. Thickness, 115⁄230 V, 450 CFM, 70 W, 60 dB, AC Fan 2.6 in. Thickness 450 CFM Speed

2.6 in. Thickness, 115⁄230 V, 450 CFM, 70 W, 60 dB, AC Fan

  • 2.6 in. Thickness
  • 450 CFM Speed
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1052-ND 1152308-OA180APL-11-1TB OA180APL-11-1TB OA180APL-11-1TB OA180APL-11-1TB 89AH2404 70103283
Product Name AC Fans Fans, Thermal Management - AC Fans Fans, Thermal Management - Fans - AC Fans FAN AC 180X65 115V BALL, 405cfm AC Fans Axial Fan, Ball, 405Cfm, 60Db, 70W, 115V; Nominal Rated Voltage Ac Orion Fans Fan; 180mm x 65mm;115 V; 450 CFM; 70 W;AC; 60 dB; Ball Bearing
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 405 SCFM (688 m³/hr) 405 SCFM (688 m³/hr) 405 SCFM (688 m³/hr) 405 SCFM (688 m³/hr) 430 SCFM (731 m³/hr)
Maximum Static Pressure 0.8300 in H2O (1.55 Torr) 1.1 in H2O (2.06 Torr)
Maximum Sound Level 60 dbA 60 dbA 60 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 1.08 Watt (W) Power Brushless DC Axial Fan - D6025L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1193 to ? in H2O (0.2229 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
Axial Fans - 2557332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.66 SCFM (40.22 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - UNO806304D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8800 SCFM (14958 m³/hr)
Maximum Sound Level 89 dbA
View Details