ORION Fans AC Fans OA180AP-22-1WB

Description
Fan Tubeaxial 230VAC Square - 180mm L x 180mm H Ball 409.0 CFM (11.45m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 180mm L x 180mm H Ball 409.0 CFM (11.45m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1051-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 180mm L x 180mm H Ball 409.0 CFM (11.45m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Square - 180mm L x 180mm H Ball 409.0 CFM (11.45m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA180AP-22-1WB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA180AP-22-1WB
Fans, Thermal Management - Fans - AC Fans OA180AP-22-1WB
FAN AXIAL 180X89MM 230VAC WIRE

FAN AXIAL 180X89MM 230VAC WIRE

Supplier's Site
Fan; 180mm x 89mm; 230 V; 420 CFM; 70 W; AC; 60 dB; Ball Bearing - 70103280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 180mm x 89mm; 230 V; 420 CFM; 70 W; AC; 60 dB; Ball Bearing
70103280
Fan; 180mm x 89mm; 230 V; 420 CFM; 70 W; AC; 60 dB; Ball Bearing 70103280
89 mm Thickness, 115⁄230 V, 460 CFM, 70 W, Ball Bearing, AC Fan

89 mm Thickness, 115⁄230 V, 460 CFM, 70 W, Ball Bearing, AC Fan

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Fan, 180x89mm, 230VAC, 420CFM, 70W, 62dBA, 3200RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, 180x89mm, 230VAC, 420CFM, 70W, 62dBA, 3200RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 375Cfm, 62Db, 70W, 230V; Nominal Rated Voltage Ac Orion Fans - 89AH2402 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 375Cfm, 62Db, 70W, 230V; Nominal Rated Voltage Ac Orion Fans
89AH2402
Axial Fan, Ball, 375Cfm, 62Db, 70W, 230V; Nominal Rated Voltage Ac Orion Fans 89AH2402
AXIAL FAN, BALL, 375CFM, 62DB, 70W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:375CFM; Noise Rating:62dBA; Power Rating:70W RoHS Compliant: Yes

AXIAL FAN, BALL, 375CFM, 62DB, 70W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:375CFM; Noise Rating:62dBA; Power Rating:70W RoHS Compliant: Yes

Supplier's Site Datasheet
FAN AC 180X89 230V WIRE LEAD, 375cfm - OA180AP-22-1WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 180X89 230V WIRE LEAD, 375cfm
OA180AP-22-1WB
FAN AC 180X89 230V WIRE LEAD, 375cfm OA180AP-22-1WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1051-ND OA180AP-22-1WB 70103280 OA180AP-22-1WB 89AH2402 OA180AP-22-1WB
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Fan; 180mm x 89mm; 230 V; 420 CFM; 70 W; AC; 60 dB; Ball Bearing AC Fans Axial Fan, Ball, 375Cfm, 62Db, 70W, 230V; Nominal Rated Voltage Ac Orion Fans FAN AC 180X89 230V WIRE LEAD, 375cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 409 SCFM (695 m³/hr) 409 SCFM (695 m³/hr) 420 SCFM (714 m³/hr) 375 SCFM (637 m³/hr) 375 SCFM (637 m³/hr)
Maximum Static Pressure 0.8400 in H2O (1.57 Torr) 1.1 in H2O (2.06 Torr)
Maximum Sound Level 62 dbA 62 dbA 62 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

9226-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0917 to ? in H2O (0.1714 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
Supply Voltage Vdc Finder - 92X8693 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details