ORION Fans AC Fans OA180AP-22-1TB1869K

Description
Fan Tubeaxial 230VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA180AP-22-1TB1869K-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Terminals

Buy Now Datasheet
Ac Axial Fan, Ball, 176Mm, 380Cfm, 230V; Fan Frame Type Orion Fans - 45AJ0088 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, Ball, 176Mm, 380Cfm, 230V; Fan Frame Type Orion Fans
45AJ0088
Ac Axial Fan, Ball, 176Mm, 380Cfm, 230V; Fan Frame Type Orion Fans 45AJ0088
AC AXIAL FAN, BALL, 176MM, 380CFM, 230V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:380CFM; Noise Rating:63dB; Power Rating:80W; Rated Speed:3250rpm; Current Rating:- RoHS Compliant: Yes

AC AXIAL FAN, BALL, 176MM, 380CFM, 230V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:380CFM; Noise Rating:63dB; Power Rating:80W; Rated Speed:3250rpm; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
AC FAN, IP69K, 176X176X89MM, 230

AC FAN, IP69K, 176X176X89MM, 230

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA180AP-22-1TB1869K-ND 45AJ0088 OA180AP-22-1TB1869K
Product Name AC Fans Ac Axial Fan, Ball, 176Mm, 380Cfm, 230V; Fan Frame Type Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 380 SCFM (646 m³/hr) 380 SCFM (646 m³/hr) 380 SCFM (646 m³/hr)
Maximum Static Pressure 0.7600 in H2O (1.42 Torr)
Maximum Sound Level 63 dbA 63 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 96.96 SCFM (165 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N88-31554 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details