ORION Fans AC Fans OA180AP-22-1TB1868

Description
Fan Tubeaxial 230VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA180AP-22-1TB1868-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Ball, 380Cfm, 63Db, 80W, 230V; Nominal Rated Voltage Ac Orion Fans - 89AH2401 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 380Cfm, 63Db, 80W, 230V; Nominal Rated Voltage Ac Orion Fans
89AH2401
Axial Fan, Ball, 380Cfm, 63Db, 80W, 230V; Nominal Rated Voltage Ac Orion Fans 89AH2401
AXIAL FAN, BALL, 380CFM, 63DB, 80W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:380CFM; Noise Rating:63dBA; Power Rating:80W RoHS Compliant: Yes

AXIAL FAN, BALL, 380CFM, 63DB, 80W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:380CFM; Noise Rating:63dBA; Power Rating:80W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA180AP-22-1TB1868-ND 89AH2401
Product Name AC Fans Axial Fan, Ball, 380Cfm, 63Db, 80W, 230V; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 380 SCFM (646 m³/hr) 380 SCFM (646 m³/hr)
Maximum Static Pressure 0.7600 in H2O (1.42 Torr)
Maximum Sound Level 63 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Type 7F.30 - Filter fan - 7F3082305700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Axial Fan - 99XV - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 69.9 SCFM (119 m³/hr)
Maximum Static Pressure 0.9800 in H2O (1.83 Torr)
View Details