Fan Tubeaxial 230VAC Square - 180mm L x 180mm H Ball 409.0 CFM (11.45m³/min) 2 Terminals
AC Fans AC Fan, 180x89mm, 230VAC, 420CFM, 70W, 62dBA, 3200RPM, Dual Ball Bearing, Terminals
AXIAL FAN, BALL, 375CFM, 62DB, 70W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:375CFM; Noise Rating:62dBA; Power Rating:70W RoHS Compliant: Yes
89 mm Thickness, 115⁄230 V, 460 CFM, 70 W, Ball Bearing, AC Fan
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FAN AXIAL 180X89MM 230VAC TERM
| DigiKey | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1050-ND | OA180AP-22-1TB | OA180AP-22-1TB | 89AH2400 | 70103281 | OA180AP-22-1TB | OA180AP-22-1TB |
| Product Name | AC Fans | AC Fans | ORIN Axial | Axial Fan, Ball, 375Cfm, 62Db, 70W, 230V; Nominal Rated Voltage Ac Orion Fans | Fan; 180mm x 89mm; 230 V; 420 CFM; 70 W; AC; 60 dB; Ball Bearing | FAN AC 180X89 230V TERMINAL, 375cfm | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||||
| Maximum Air Flow | 409 SCFM (695 m³/hr) | 375 SCFM (637 m³/hr) | 420 SCFM (714 m³/hr) | 375 SCFM (637 m³/hr) | 409 SCFM (695 m³/hr) | ||
| Maximum Static Pressure | 0.8400 in H2O (1.57 Torr) | 1.1 in H2O (2.06 Torr) | |||||
| Maximum Sound Level | 62 dbA | 62 dbA | 62 dbA | ||||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | 230 volts | 230 volts |