ORION Fans FAN AC IP55-rated,180x90mm 230V 460cfm OA180AP-22-1TB-IP55

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN AC IP55-rated,180x90mm 230V 460cfm - OA180AP-22-1TB-IP55 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC IP55-rated,180x90mm 230V 460cfm
OA180AP-22-1TB-IP55
FAN AC IP55-rated,180x90mm 230V 460cfm OA180AP-22-1TB-IP55
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, 460Cfm, Ball, 90Mm, 180Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7321 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 460Cfm, Ball, 90Mm, 180Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7321
Axial Fan, 460Cfm, Ball, 90Mm, 180Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7321
AXIAL FAN, 460CFM, BALL, 90MM, 180MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:90mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:59dB; Power Rating:72W RoHS Compliant: Yes

AXIAL FAN, 460CFM, BALL, 90MM, 180MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:90mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:59dB; Power Rating:72W RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, 180x90mm, 230VAC, 460CFM, 72W, 59dBA, 3400RPM, Dual Ball Bearing, Terminals, IP55 Rated

AC Fans AC Fan for Harsh Environment, 180x90mm, 230VAC, 460CFM, 72W, 59dBA, 3400RPM, Dual Ball Bearing, Terminals, IP55 Rated

Buy Now Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OA180AP-22-1TB-IP55 36AJ7321 OA180AP-22-1TB-IP55
Product Name FAN AC IP55-rated,180x90mm 230V 460cfm Axial Fan, 460Cfm, Ball, 90Mm, 180Mm; Nominal Rated Voltage Ac Orion Fans AC Fans
Maximum Air Flow 460 SCFM (782 m³/hr) 460 SCFM (782 m³/hr)
Nominal Voltage 230 volts 230 volts
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.92 SCFM (98.44 m³/hr)
Nominal Voltage 24 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Backward Curved Fan - N86-40007 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2445 SCFM (4156 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details