ORION Fans AC Fans OA180AP-11-1WB1868

Description
Fan Tubeaxial 115VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA180AP-11-1WB1868-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 380Cfm, 63Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans - 89AH2399 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 380Cfm, 63Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans
89AH2399
Axial Fan, Ball, 380Cfm, 63Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans 89AH2399
AXIAL FAN, BALL, 380CFM, 63DB, 80W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:380CFM; Noise Rating:63dBA; Power Rating:80W RoHS Compliant: Yes

AXIAL FAN, BALL, 380CFM, 63DB, 80W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:380CFM; Noise Rating:63dBA; Power Rating:80W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA180AP-11-1WB1868-ND 89AH2399
Product Name AC Fans Axial Fan, Ball, 380Cfm, 63Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 380 SCFM (646 m³/hr) 380 SCFM (646 m³/hr)
Maximum Static Pressure 0.7600 in H2O (1.42 Torr)
Maximum Sound Level 63 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details
Backward Curved Fan - N86-50051 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4950 SCFM (8414 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
60x60x20mm, 24 VDC, 16.459 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020DBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers