ORION Fans AC Fans OA180AP-11-1TB1868

Description
Fan Tubeaxial 115VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA180AP-11-1TB1868-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Ball, 380Cfm, 63Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans - 89AH2398 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 380Cfm, 63Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans
89AH2398
Axial Fan, Ball, 380Cfm, 63Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans 89AH2398
AXIAL FAN, BALL, 380CFM, 63DB, 80W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:380CFM; Noise Rating:63dBA; Power Rating:80W RoHS Compliant: Yes

AXIAL FAN, BALL, 380CFM, 63DB, 80W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:380CFM; Noise Rating:63dBA; Power Rating:80W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA180AP-11-1TB1868-ND 89AH2398
Product Name AC Fans Axial Fan, Ball, 380Cfm, 63Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 380 SCFM (646 m³/hr) 380 SCFM (646 m³/hr)
Maximum Static Pressure 0.7600 in H2O (1.42 Torr)
Maximum Sound Level 63 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
6025-7 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level 39.31 dbA
View Details