ORION Fans AC Fans OA180AN-22-3TB1856

Description
230VAC 176X176X89MM METAL
Request a Quote Datasheet
Description
230VAC 176X176X89MM METAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA180AN-22-3TB1856-ND - DigiKey
Thief River Falls, MN, United States
230VAC 176X176X89MM METAL

230VAC 176X176X89MM METAL

Buy Now Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 176x89mm, 230VAC, 210CFM, 30W, 41dBA, 1650RPM, Dual Ball Bearing, Terminals, IP56 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 176x89mm, 230VAC, 210CFM, 30W, 41dBA, 1650RPM, Dual Ball Bearing, Terminals, IP56 Rated

Buy Now Datasheet
Ac Fan, 210Cfm, 30W, 1650Rpm, 176X89Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7314 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 210Cfm, 30W, 1650Rpm, 176X89Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7314
Ac Fan, 210Cfm, 30W, 1650Rpm, 176X89Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7314
AC FAN, 210CFM, 30W, 1650RPM, 176X89MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:210CFM; Noise Rating:41dB; Power Rating:30W RoHS Compliant: Yes

AC FAN, 210CFM, 30W, 1650RPM, 176X89MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:210CFM; Noise Rating:41dB; Power Rating:30W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA180AN-22-3TB1856-ND OA180AN-22-3TB1856 36AJ7314
Product Name AC Fans AC Fans Ac Fan, 210Cfm, 30W, 1650Rpm, 176X89Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr) 210 SCFM (357 m³/hr)
Maximum Static Pressure 0.3900 in H2O (0.7286 Torr)
Maximum Sound Level 41 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 195 watts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details