230VAC 176X176X89MM METAL
AC FAN, 275CFM, 65W, 2250RPM, 176X89MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:275CFM; Noise Rating:52dB; Power Rating:65W RoHS Compliant: Yes
AC Fans AC Fan for Harsh Environment, All Metal, 176x89mm, 230VAC, 275CFM, 65W, 52dBA, 2250RPM, Dual Ball Bearing, Wire Leads, IP56 Rated
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA180AN-22-2WB1856-ND | 36AJ7313 | OA180AN-22-2WB1856 |
| Product Name | AC Fans | Ac Fan, 275Cfm, 65W, 2250Rpm, 176X89Mm; Nominal Rated Voltage Ac Orion Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 275 SCFM (467 m³/hr) | 275 SCFM (467 m³/hr) | |
| Maximum Static Pressure | 0.5300 in H2O (0.9902 Torr) | ||
| Maximum Sound Level | 52 dbA | ||
| Nominal Voltage | 230 volts | 230 volts |