Fan Tubeaxial 230VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Terminals
AC FAN, 380CFM, 80W, 3250RPM, 176X89MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:380CFM; Noise Rating:63dB; Power Rating:80W RoHS Compliant: Yes
FAN AXIAL 176X89MM 230VAC TERM
AC Fans AC Fan for Harsh Environment, All Metal, 176x89mm, 230VAC, 380CFM, 80W, 63dBA, 3250RPM, Dual Ball Bearing, Terminals, IP56 Rated
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1536-ND | 36AJ7311 | OA180AN-22-1TB1856 | OA180AN-22-1TB1856 |
| Product Name | AC Fans | Ac Fan, 380Cfm, 80W, 3250Rpm, 176X89Mm; Nominal Rated Voltage Ac Orion Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 380 SCFM (646 m³/hr) | 380 SCFM (646 m³/hr) | 380 SCFM (646 m³/hr) | |
| Maximum Static Pressure | 0.7600 in H2O (1.42 Torr) | |||
| Maximum Sound Level | 63 dbA | 63 dbA | ||
| Nominal Voltage | 230 volts | 230 volts | 230 volts |