ORION Fans AC Fans OA180AN-11-1WB1856

Description
Fan Tubeaxial 115VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1535-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 176mm L x 176mm H Ball 380.0 CFM (10.64m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA180AN-11-1WB1856 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA180AN-11-1WB1856
Fans, Thermal Management - Fans - AC Fans OA180AN-11-1WB1856
FAN AXIAL 176X89MM 115VAC WIRE

FAN AXIAL 176X89MM 115VAC WIRE

Supplier's Site
Axial Fan, Ball, 380Cfm, 63Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans - 89AH2395 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 380Cfm, 63Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans
89AH2395
Axial Fan, Ball, 380Cfm, 63Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans 89AH2395
AXIAL FAN, BALL, 380CFM, 63DB, 80W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:380CFM; Noise Rating:63dBA; Power Rating:80W RoHS Compliant: Yes

AXIAL FAN, BALL, 380CFM, 63DB, 80W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:380CFM; Noise Rating:63dBA; Power Rating:80W RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 176x89mm, 115VAC, 380CFM, 80W, 63dBA, 3250RPM, Dual Ball Bearing, Wire Leads, IP56 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 176x89mm, 115VAC, 380CFM, 80W, 63dBA, 3250RPM, Dual Ball Bearing, Wire Leads, IP56 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1535-ND OA180AN-11-1WB1856 89AH2395 OA180AN-11-1WB1856
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, Ball, 380Cfm, 63Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 380 SCFM (646 m³/hr) 380 SCFM (646 m³/hr) 380 SCFM (646 m³/hr)
Maximum Static Pressure 0.7600 in H2O (1.42 Torr)
Maximum Sound Level 63 dbA 63 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04010DAJW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
2 suppliers
Electrical - Climate Control - Filtered Fans - XF6115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Nominal Voltage 115 volts
View Details
2 suppliers
AX24BL004C-350 Series Straight Blade Design Brushless Direct Current (DC) Axial Fans - AX24BL004C-S350-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 7.5 amps
View Details