ORION Fans AC Fans OA172SAPL-22-3TBIP55

Description
230VAC 150X172X38MM IP55
Request a Quote Datasheet
Description
230VAC 150X172X38MM IP55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA172SAPL-22-3TBIP55-ND - DigiKey
Thief River Falls, MN, United States
230VAC 150X172X38MM IP55

230VAC 150X172X38MM IP55

Buy Now Datasheet
AC Fans AC Fan for Harsh Environment, 172x150x38mm, 230VAC, 103CFM, 26W, 44dBA, 1700RPM, Dual Ball Bearing, Terminals, IP55 Rated

AC Fans AC Fan for Harsh Environment, 172x150x38mm, 230VAC, 103CFM, 26W, 44dBA, 1700RPM, Dual Ball Bearing, Terminals, IP55 Rated

Buy Now Datasheet
Ac Fan, 103Cfm, 26W, 1700Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7304 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 103Cfm, 26W, 1700Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7304
Ac Fan, 103Cfm, 26W, 1700Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7304
AC FAN, 103CFM, 26W, 1700RPM, 172X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:103CFM; Noise Rating:44dB RoHS Compliant: Yes

AC FAN, 103CFM, 26W, 1700RPM, 172X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:103CFM; Noise Rating:44dB RoHS Compliant: Yes

Supplier's Site Datasheet
FAN AC IP55-rated, 172x150x38mm 230V 103CFM - OA172SAPL-22-3TBIP55 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC IP55-rated, 172x150x38mm 230V 103CFM
OA172SAPL-22-3TBIP55
FAN AC IP55-rated, 172x150x38mm 230V 103CFM OA172SAPL-22-3TBIP55
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA172SAPL-22-3TBIP55-ND OA172SAPL-22-3TBIP55 36AJ7304 OA172SAPL-22-3TBIP55
Product Name AC Fans AC Fans Ac Fan, 103Cfm, 26W, 1700Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans FAN AC IP55-rated, 172x150x38mm 230V 103CFM
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 103 SCFM (175 m³/hr) 103 SCFM (175 m³/hr) 103 SCFM (175 m³/hr)
Maximum Static Pressure 0.2600 in H2O (0.4858 Torr)
Maximum Sound Level 44 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082302055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Primary Power Components Qualtek Electronics - 17B6834 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 298DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 68.9 SCFM (117 m³/hr)
Maximum Sound Level 30 dbA
View Details