ORION Fans AC Fans OA172SAPL-22-2WB

Description
AC Fans AC Fan, 172x150x38mm, 230VAC, 103CFM, Ball Bearing, Wire Leads
Datasheet
Description
AC Fans AC Fan, 172x150x38mm, 230VAC, 103CFM, Ball Bearing, Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x150x38mm, 230VAC, 103CFM, Ball Bearing, Wire Leads

AC Fans AC Fan, 172x150x38mm, 230VAC, 103CFM, Ball Bearing, Wire Leads

Buy Now Datasheet
FAN AC 172X38 230 BALL, 103CFM - OA172SAPL-22-2WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 172X38 230 BALL, 103CFM
OA172SAPL-22-2WB
FAN AC 172X38 230 BALL, 103CFM OA172SAPL-22-2WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OA172SAPL-22-2WB OA172SAPL-22-2WB
Product Name AC Fans FAN AC 172X38 230 BALL, 103CFM
Maximum Air Flow 103 SCFM (175 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99XW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 24T1248 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
6015-9 Series 2.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015H05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details