ORION Fans FAN AC 172X38 230 BALL, 103CFM OA172SAPL-22-2TB

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN AC 172X38 230 BALL, 103CFM - OA172SAPL-22-2TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 172X38 230 BALL, 103CFM
OA172SAPL-22-2TB
FAN AC 172X38 230 BALL, 103CFM OA172SAPL-22-2TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x150x38mm, 230VAC, 103CFM, Ball Bearing, Terminals

AC Fans AC Fan, 172x150x38mm, 230VAC, 103CFM, Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OA172SAPL-22-2TB OA172SAPL-22-2TB
Product Name FAN AC 172X38 230 BALL, 103CFM AC Fans
Maximum Air Flow 103 SCFM (175 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.54 SCFM (36.62 m³/hr)
Nominal Voltage 24 volts
View Details
0.67 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA178 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6710 SCFM (1.14 m³/hr)
Maximum Static Pressure 0.1340 in H2O (0.2504 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-06025CHLW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure 0.0630 in H2O (0.1177 Torr)
View Details
3 suppliers
Axial Fan - E68-66700 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9200 SCFM (15637 m³/hr)
Maximum Sound Level 75 dbA
View Details