ORION Fans AC Fans OA172SAPL-22-1WBIP55

Description
230VAC 150X172X38MM IP55
Request a Quote Datasheet
Description
230VAC 150X172X38MM IP55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA172SAPL-22-1WBIP55-ND - DigiKey
Thief River Falls, MN, United States
230VAC 150X172X38MM IP55

230VAC 150X172X38MM IP55

Buy Now Datasheet
FAN AC IP55-rated, 172x150x38mm 230V 228CFM - OA172SAPL-22-1WBIP55 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC IP55-rated, 172x150x38mm 230V 228CFM
OA172SAPL-22-1WBIP55
FAN AC IP55-rated, 172x150x38mm 230V 228CFM OA172SAPL-22-1WBIP55
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Ac Fan, 228Cfm, 28W, 3400Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7302 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 228Cfm, 28W, 3400Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7302
Ac Fan, 228Cfm, 28W, 3400Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7302
AC FAN, 228CFM, 28W, 3400RPM, 172X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:228CFM; Noise Rating:58dB RoHS Compliant: Yes

AC FAN, 228CFM, 28W, 3400RPM, 172X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:228CFM; Noise Rating:58dB RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, 172x150x38mm, 230VAC, 228CFM, 28W, 58dBA, 3400RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

AC Fans AC Fan for Harsh Environment, 172x150x38mm, 230VAC, 228CFM, 28W, 58dBA, 3400RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA172SAPL-22-1WBIP55-ND OA172SAPL-22-1WBIP55 36AJ7302 OA172SAPL-22-1WBIP55
Product Name AC Fans FAN AC IP55-rated, 172x150x38mm 230V 228CFM Ac Fan, 228Cfm, 28W, 3400Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 228 SCFM (388 m³/hr) 228 SCFM (388 m³/hr) 228 SCFM (388 m³/hr)
Maximum Static Pressure 0.8700 in H2O (1.63 Torr)
Maximum Sound Level 58 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - XFG4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2303039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 SCFM (42.49 m³/hr)
Maximum Sound Level 30 dbA
View Details
Ptc Heater, 13W, Ac/dc 120-240 V, 60Mm, Cable 340Mm Stego - 71Y7466 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details