ORION Fans AC Fans OA172SAPL-22-1WB

Description
230VAC 172X150X38MM
Request a Quote Datasheet
Description
230VAC 172X150X38MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA172SAPL-22-1WB-ND - DigiKey
Thief River Falls, MN, United States
230VAC 172X150X38MM

230VAC 172X150X38MM

Buy Now Datasheet
FAN AC 172X38 220V BALL, 228cfm - OA172SAPL-22-1WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 172X38 220V BALL, 228cfm
OA172SAPL-22-1WB
FAN AC 172X38 220V BALL, 228cfm OA172SAPL-22-1WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Ac Fan, 228Cfm, 28W, 3400Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7301 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 228Cfm, 28W, 3400Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7301
Ac Fan, 228Cfm, 28W, 3400Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7301
AC FAN, 228CFM, 28W, 3400RPM, 172X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:228CFM; Noise Rating:58dB RoHS Compliant: Yes

AC FAN, 228CFM, 28W, 3400RPM, 172X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:228CFM; Noise Rating:58dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA172SAPL-22-1WB-ND OA172SAPL-22-1WB 36AJ7301
Product Name AC Fans FAN AC 172X38 220V BALL, 228cfm Ac Fan, 228Cfm, 28W, 3400Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 211 SCFM (359 m³/hr) 228 SCFM (388 m³/hr) 228 SCFM (388 m³/hr)
Maximum Static Pressure 0.7500 in H2O (1.4 Torr)
Maximum Sound Level 58 dbA
Nominal Voltage 230 volts 220 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - UNO674004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details
Axial Fans - 315631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3907 SCFM (6640 m³/hr)
Nominal Voltage 400 volts
View Details