ORION Fans AC Fans OA172SAPL-22-1TBIP55

Description
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 228.0 CFM (6.38m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 228.0 CFM (6.38m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1500-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 228.0 CFM (6.38m³/min) 2 Terminals

Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 228.0 CFM (6.38m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Ball, 228Cfm, 58Db, 28W, 230V; Nominal Rated Voltage Ac Orion Fans - 89AH2393 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 228Cfm, 58Db, 28W, 230V; Nominal Rated Voltage Ac Orion Fans
89AH2393
Axial Fan, Ball, 228Cfm, 58Db, 28W, 230V; Nominal Rated Voltage Ac Orion Fans 89AH2393
AXIAL FAN, BALL, 228CFM, 58DB, 28W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:228CFM; Noise Rating:58dBA RoHS Compliant: Yes

AXIAL FAN, BALL, 228CFM, 58DB, 28W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:228CFM; Noise Rating:58dBA RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, 172x150x38mm, 230VAC, 228CFM, 28W, 58dBA, 3400RPM, Dual Ball Bearing, Terminals, IP55 Rated

AC Fans AC Fan for Harsh Environment, 172x150x38mm, 230VAC, 228CFM, 28W, 58dBA, 3400RPM, Dual Ball Bearing, Terminals, IP55 Rated

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA172SAPL-22-1TBIP55 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA172SAPL-22-1TBIP55
Fans, Thermal Management - Fans - AC Fans OA172SAPL-22-1TBIP55
FAN AXIAL 172X38MM 230VAC TERM

FAN AXIAL 172X38MM 230VAC TERM

Supplier's Site
FAN AC IP55-rated,172x150x38mm 230V 228cfm - OA172SAPL-22-1TBIP55 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC IP55-rated,172x150x38mm 230V 228cfm
OA172SAPL-22-1TBIP55
FAN AC IP55-rated,172x150x38mm 230V 228cfm OA172SAPL-22-1TBIP55
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1500-ND 89AH2393 OA172SAPL-22-1TBIP55 OA172SAPL-22-1TBIP55 OA172SAPL-22-1TBIP55
Product Name AC Fans Axial Fan, Ball, 228Cfm, 58Db, 28W, 230V; Nominal Rated Voltage Ac Orion Fans AC Fans Fans, Thermal Management - Fans - AC Fans FAN AC IP55-rated,172x150x38mm 230V 228cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 228 SCFM (388 m³/hr) 228 SCFM (388 m³/hr) 228 SCFM (388 m³/hr) 228 SCFM (388 m³/hr)
Maximum Static Pressure 0.8700 in H2O (1.63 Torr)
Maximum Sound Level 58 dbA 58 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.04 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.20 - Filter Fan - 7F20812031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details