Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 228.0 CFM (6.38m³/min) 2 Terminals
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
AC Fans AC Fan, 172x150x38mm, 230VAC, 228CFM, 28W, 58dBA, 3400RPM, Dual Ball Bearing, Terminals
FAN AXIAL 172X38.5MM 230VAC TERM
AXIAL FAN, BALL, 228CFM, 58DB, 28W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:228CFM; Noise Rating:58dBA RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Allied Electronics, Inc. | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1047-ND | 70103681 | OA172SAPL-22-1TB | OA172SAPL-22-1TB | OA172SAPL-22-1TB | 89AH2392 | OA172SAPL-22-1TB |
| Product Name | AC Fans | Fan;AC;DiecastAlumFrame;230V;228 CFM;3400 RPM;58 dB;28W;Dual Ball;Term;172x150mm | ORIN Axial | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, Ball, 228Cfm, 58Db, 28W, 230V; Nominal Rated Voltage Ac Orion Fans | FAN AC 172X38 220V BALL, 228cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||||
| Maximum Air Flow | 228 SCFM (388 m³/hr) | 211 SCFM (359 m³/hr) | 228 SCFM (388 m³/hr) | 228 SCFM (388 m³/hr) | 228 SCFM (388 m³/hr) | ||
| Maximum Static Pressure | 0.8700 in H2O (1.63 Torr) | 0.8700 in H2O (1.63 Torr) | |||||
| Maximum Sound Level | 58 dbA | 58 dbA | 58 dbA | ||||
| Nominal Voltage | 230 volts | 220 volts | 230 volts | 230 volts | 220 volts |