ORION Fans AC Fans OA172SAPL-11-2WBIP55

Description
115VAC 150X172X38MM IP55
Request a Quote Datasheet
Description
115VAC 150X172X38MM IP55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA172SAPL-11-2WBIP55-ND - DigiKey
Thief River Falls, MN, United States
115VAC 150X172X38MM IP55

115VAC 150X172X38MM IP55

Buy Now Datasheet
AC Fans AC Fan for Harsh Environment, 172x150x38mm, 115VAC, 162CFM, 27W, 50dBA, 2750RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

AC Fans AC Fan for Harsh Environment, 172x150x38mm, 115VAC, 162CFM, 27W, 50dBA, 2750RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

Buy Now Datasheet
FAN AC IP55-rated, 172x150x38mm 115V 162CFM - OA172SAPL-11-2WBIP55 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC IP55-rated, 172x150x38mm 115V 162CFM
OA172SAPL-11-2WBIP55
FAN AC IP55-rated, 172x150x38mm 115V 162CFM OA172SAPL-11-2WBIP55
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Ac Fan, 162Cfm, 27W, 2750Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7296 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 162Cfm, 27W, 2750Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7296
Ac Fan, 162Cfm, 27W, 2750Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7296
AC FAN, 162CFM, 27W, 2750RPM, 172X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:162CFM; Noise Rating:50dB RoHS Compliant: Yes

AC FAN, 162CFM, 27W, 2750RPM, 172X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:162CFM; Noise Rating:50dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA172SAPL-11-2WBIP55-ND OA172SAPL-11-2WBIP55 OA172SAPL-11-2WBIP55 36AJ7296
Product Name AC Fans AC Fans FAN AC IP55-rated, 172x150x38mm 115V 162CFM Ac Fan, 162Cfm, 27W, 2750Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 162 SCFM (275 m³/hr) 162 SCFM (275 m³/hr) 162 SCFM (275 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
Maximum Sound Level 50 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081205700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details
Filter Fan FF 018 - 01801.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
3 suppliers