The AC fan model OA172SAPL-11-2 operates at a nominal voltage of 115V and features a maximum airflow of 162 CFM at a speed of 2750 RPM. It consumes 27 watts of power and has a noise rating of 50 dB. The fan dimensions are 172 mm in width, 150 mm in height, and 38 mm in depth. It utilizes a dual ball bearing system for enhanced reliability and has a life expectancy of approximately 60,000 hours at 40°C. The fan is constructed with a diecast aluminum frame and a PBT plastic impeller, ensuring durability. It is suitable for operating temperatures ranging from -20°C to +80°C and is RoHS compliant. This fan is designed for applications requiring efficient airflow with moderate noise levels.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AC FAN, 162CFM, 27W, 2750RPM, 172X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:162CFM; Noise Rating:50dB RoHS Compliant: Yes
AC Fans AC Fan, 172x150x38mm, 220VAC, 103CFM, Ball Bearing, Wire Leads
| DigiKey | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA172SAPL-11-2WB-ND | OA172SAPL-11-2WB | 36AJ7295 | OA172SAPL-11-2WB |
| Product Name | AC Fans | FAN AC 172X38 220V BALL, 103cfm | Ac Fan, 162Cfm, 27W, 2750Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 160 SCFM (272 m³/hr) | 103 SCFM (175 m³/hr) | 162 SCFM (275 m³/hr) | |
| Maximum Static Pressure | 0.3500 in H2O (0.6539 Torr) | |||
| Maximum Sound Level | 50 dbA | |||
| Nominal Voltage | 115 volts | 220 volts | 115 volts |