ORION Fans AC Fans OA172SAPL-11-2TBIP55

Description
115VAC 150X172X38MM IP55
Request a Quote Datasheet
Description
115VAC 150X172X38MM IP55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA172SAPL-11-2TBIP55-ND - DigiKey
Thief River Falls, MN, United States
115VAC 150X172X38MM IP55

115VAC 150X172X38MM IP55

Buy Now Datasheet
FAN AC IP55-rated, 172x150x38mm 115V 162CFM - OA172SAPL-11-2TBIP55 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC IP55-rated, 172x150x38mm 115V 162CFM
OA172SAPL-11-2TBIP55
FAN AC IP55-rated, 172x150x38mm 115V 162CFM OA172SAPL-11-2TBIP55
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, 172x150x38mm, 115VAC, 162CFM, 27W, 50dBA, 2750RPM, Dual Ball Bearing, Terminals, IP55 Rated

AC Fans AC Fan for Harsh Environment, 172x150x38mm, 115VAC, 162CFM, 27W, 50dBA, 2750RPM, Dual Ball Bearing, Terminals, IP55 Rated

Buy Now Datasheet
Ac Fan, 162Cfm, 27W, 2750Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7294 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 162Cfm, 27W, 2750Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7294
Ac Fan, 162Cfm, 27W, 2750Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7294
AC FAN, 162CFM, 27W, 2750RPM, 172X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:162CFM; Noise Rating:50dB RoHS Compliant: Yes

AC FAN, 162CFM, 27W, 2750RPM, 172X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:162CFM; Noise Rating:50dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA172SAPL-11-2TBIP55-ND OA172SAPL-11-2TBIP55 OA172SAPL-11-2TBIP55 36AJ7294
Product Name AC Fans FAN AC IP55-rated, 172x150x38mm 115V 162CFM AC Fans Ac Fan, 162Cfm, 27W, 2750Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 162 SCFM (275 m³/hr) 162 SCFM (275 m³/hr) 162 SCFM (275 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
Maximum Sound Level 50 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hgk 047, Ac/dc 12-24 V, 30W, Cable Length 0.5M Stego - 42Y2628 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
8025-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 28.56 dbA
View Details
Axial Fans - 2804587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.61 SCFM (112 m³/hr)
Nominal Voltage 12 volts
View Details
Axial Fan - 148DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 237 SCFM (403 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details