ORION Fans AC Fans OA172SAPL-11-2TB

Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 162.0 CFM (4.54m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 162.0 CFM (4.54m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1045-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 162.0 CFM (4.54m³/min) 2 Terminals

Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 162.0 CFM (4.54m³/min) 2 Terminals

Buy Now Datasheet
FAN AC 172X38 220V BALL, 103cfm - OA172SAPL-11-2TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 172X38 220V BALL, 103cfm
OA172SAPL-11-2TB
FAN AC 172X38 220V BALL, 103cfm OA172SAPL-11-2TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x150x38mm, 220VAC, 103CFM, Ball Bearing, Terminals

AC Fans AC Fan, 172x150x38mm, 220VAC, 103CFM, Ball Bearing, Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA172SAPL-11-2TB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA172SAPL-11-2TB
Fans, Thermal Management - Fans - AC Fans OA172SAPL-11-2TB
FAN AXIAL 172X38.5MM 115VAC TERM

FAN AXIAL 172X38.5MM 115VAC TERM

Supplier's Site
Ac Fan, 162Cfm, 27W, 2750Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7293 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 162Cfm, 27W, 2750Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7293
Ac Fan, 162Cfm, 27W, 2750Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7293
AC FAN, 162CFM, 27W, 2750RPM, 172X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:162CFM; Noise Rating:50dB RoHS Compliant: Yes

AC FAN, 162CFM, 27W, 2750RPM, 172X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:162CFM; Noise Rating:50dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1045-ND OA172SAPL-11-2TB OA172SAPL-11-2TB OA172SAPL-11-2TB 36AJ7293
Product Name AC Fans FAN AC 172X38 220V BALL, 103cfm AC Fans Fans, Thermal Management - Fans - AC Fans Ac Fan, 162Cfm, 27W, 2750Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 162 SCFM (275 m³/hr) 103 SCFM (175 m³/hr) 162 SCFM (275 m³/hr) 162 SCFM (275 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
Maximum Sound Level 50 dbA 50 dbA
Nominal Voltage 115 volts 220 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125XT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.6700 in H2O (1.25 Torr)
View Details
Axial Fans - 2804604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.84 SCFM (54.12 m³/hr)
Nominal Voltage 12 volts
View Details