ORION Fans AC Fans OA172SAP-22-3WB

Description
230VAC 172X150X51MM
Request a Quote Datasheet
Description
230VAC 172X150X51MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA172SAP-22-3WB-ND - DigiKey
Thief River Falls, MN, United States
230VAC 172X150X51MM

230VAC 172X150X51MM

Buy Now Datasheet
Ac Fan, 135Cfm, 16W, 1800Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7289 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 135Cfm, 16W, 1800Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7289
Ac Fan, 135Cfm, 16W, 1800Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7289
AC FAN, 135CFM, 16W, 1800RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:135CFM; Noise Rating:33dB RoHS Compliant: Yes

AC FAN, 135CFM, 16W, 1800RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:135CFM; Noise Rating:33dB RoHS Compliant: Yes

Supplier's Site Datasheet
FAN AC 172X51 220V BALL, 106cfm - OA172SAP-22-3WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 172X51 220V BALL, 106cfm
OA172SAP-22-3WB
FAN AC 172X51 220V BALL, 106cfm OA172SAP-22-3WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x150x51mm, 230VAC, 135CFM, 16W, 33dBA, 1800RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, 172x150x51mm, 230VAC, 135CFM, 16W, 33dBA, 1800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA172SAP-22-3WB-ND 36AJ7289 OA172SAP-22-3WB OA172SAP-22-3WB
Product Name AC Fans Ac Fan, 135Cfm, 16W, 1800Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans FAN AC 172X51 220V BALL, 106cfm AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 115 SCFM (195 m³/hr) 135 SCFM (229 m³/hr) 106 SCFM (180 m³/hr)
Maximum Static Pressure 0.4300 in H2O (0.8034 Torr)
Maximum Sound Level 33.2 dbA
Nominal Voltage 230 volts 230 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 30W Stego - 24T1243 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 298DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.9 SCFM (126 m³/hr)
Maximum Sound Level 34 dbA
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details