AC Fans AC Fan for Harsh Environment, All Metal, 172x150x51mm, 230VAC, Ball Bearing, Terminals, IP55 Rated
AC FAN, 105CFM, 20W, 1600RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:35dB RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA172SAP-22-3TB1855-ND | OA172SAP-22-3TB1855 | 36AJ7288 |
| Product Name | AC Fans | AC Fans | Ac Fan, 105Cfm, 20W, 1600Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 105 SCFM (178 m³/hr) | 105 SCFM (178 m³/hr) | |
| Maximum Static Pressure | 0.2600 in H2O (0.4858 Torr) | ||
| Maximum Sound Level | 35 dbA | ||
| Nominal Voltage | 230 volts | 230 volts |