ORION Fans AC Fans OA172SAP-22-2TB

Description
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 170.0 CFM (4.76m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 170.0 CFM (4.76m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - OA172SAP-22-2TB-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 170.0 CFM (4.76m³/min) 2 Terminals

Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 170.0 CFM (4.76m³/min) 2 Terminals

Buy Now Datasheet
Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7283 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7283
Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7283
AC FAN, 170CFM, 20W, 2400RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:170CFM; Noise Rating:42dB RoHS Compliant: Yes

AC FAN, 170CFM, 20W, 2400RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:170CFM; Noise Rating:42dB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x150x51mm, 230VAC, 170CFM, 20W, 42dBA, 2400RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 172x150x51mm, 230VAC, 170CFM, 20W, 42dBA, 2400RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA172SAP-22-2TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA172SAP-22-2TB
Fans, Thermal Management - Fans - AC Fans OA172SAP-22-2TB
FAN AXIAL 172X50.8MM 230VAC TERM

FAN AXIAL 172X50.8MM 230VAC TERM

Supplier's Site
FAN AC 172X51 220V BALL, 170cfm - OA172SAP-22-2TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 172X51 220V BALL, 170cfm
OA172SAP-22-2TB
FAN AC 172X51 220V BALL, 170cfm OA172SAP-22-2TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OA172SAP-22-2TB-ND 36AJ7283 OA172SAP-22-2TB OA172SAP-22-2TB OA172SAP-22-2TB
Product Name AC Fans Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans AC Fans Fans, Thermal Management - Fans - AC Fans FAN AC 172X51 220V BALL, 170cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 170 SCFM (289 m³/hr) 170 SCFM (289 m³/hr) 170 SCFM (289 m³/hr) 170 SCFM (289 m³/hr)
Maximum Static Pressure 0.4900 in H2O (0.9155 Torr)
Maximum Sound Level 42 dbA 42 dbA
Nominal Voltage 230 volts 230 volts 230 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

40x40x10mm, 12 VDC, 7 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010CBJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
3 suppliers
Axial Fans - 1759814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details