ORION Fans OA172S Series * OA172SAP-22-2( )B

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires or Terminals Motor Capacitor dirve, impedance and thermally protected
Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires or Terminals Motor Capacitor dirve, impedance and thermally protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA172S Series * - OA172SAP-22-2( )B - ORION Fans
Dallas, TX, USA
OA172S Series *
OA172SAP-22-2( )B
OA172S Series * OA172SAP-22-2( )B
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires or Terminals Motor Capacitor dirve, impedance and thermally protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead Wires or Terminals

Motor Capacitor dirve, impedance and thermally protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OA172SAP-22-2( )B
Product Name OA172S Series *
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 170 SCFM (289 m³/hr)
Maximum Static Pressure 0.4900 in H2O (0.9155 Torr)
Maximum Sound Level 42 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Axial Fans - 1444127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.01 SCFM (68 m³/hr)
Blower/Fan Type Axial Fan
View Details
3010-5 Series 5 Voltage (V) and 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010M05BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1555 to ? in H2O (0.2905 to ? Torr)
Maximum Sound Level 24.16 dbA
View Details