Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Wire Leads
AC Fans AC Fan, 172x150x51mm, 230VAC, 235CFM, 35W, 52dBA, 3200RPM, Dual Ball Bearing, Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
FAN AXIAL 172X50.8MM 230VAC WIRE
AC FAN, 235CFM, 35W, 3200RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dB RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1043-ND | OA172SAP-22-1WB | OA172SAP-22-1WB | 70103330 | OA172SAP-22-1WB | 36AJ7280 |
| Product Name | AC Fans | AC Fans | FAN AC 172X51 220V BALL, 235cfm | AC fan, 172x 150x51mm, 220V, high speed, 12 Inch lead wires, Ball bearing | Fans, Thermal Management - Fans - AC Fans | Ac Fan, 235Cfm, 35W, 3200Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | |
| Maximum Static Pressure | 0.7000 in H2O (1.31 Torr) | 0.7000 in H2O (1.31 Torr) | ||||
| Maximum Sound Level | 52 dbA | 50 dbA | 52 dbA | |||
| Nominal Voltage | 230 volts | 220 volts | 220 volts | 230 volts | 230 volts |