Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 293.0 CFM (8.20m³/min) 2 Terminals
FAN AXIAL 172X55MM 230VAC TERM
AXIAL FAN, 293CFM, BALL, 55MM, 172MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:293CFM; Noise Rating:60dB RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1560-ND | OA172SAP-22-1TBXCSF | 36AJ7278 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 293Cfm, Ball, 55Mm, 172Mm; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 293 SCFM (498 m³/hr) | 293 SCFM (498 m³/hr) | 293 SCFM (498 m³/hr) |
| Maximum Static Pressure | 0.9000 in H2O (1.68 Torr) | ||
| Maximum Sound Level | 60 dbA | 60 dbA | |
| Nominal Voltage | 230 volts | 230 volts | 230 volts |