Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 300.0 CFM (8.40m³/min) 2 Terminals
Features:
AC Fans AC Fan, High Performance, 172x150x51mm, 230VAC, 300CFM, 50W, 61dBA, 3300RPM, Dual Ball Bearing, Terminals
FAN AXIAL 172X50.8MM 230VAC TERM
Fan, 172mm x 150mm x 51mm DP 230VAC
AXIAL FAN, BALL, 300CFM, 61DB, 50W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:300CFM; Noise Rating:61dBA RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1042-ND | 70103302 | OA172SAP-22-1TBXC | OA172SAP-22-1TBXC | OA172SAP-22-1TBXC | 89AH2389 |
| Product Name | AC Fans | Fan, Super High Performance, Low Power,AC, 220VAC, 300CFM | AC Fans | Fans, Thermal Management - Fans - AC Fans | ORIN Axial | Axial Fan, Ball, 300Cfm, 61Db, 50W, 230V; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 300 SCFM (510 m³/hr) | 300 SCFM (510 m³/hr) | 300 SCFM (510 m³/hr) | 300 SCFM (510 m³/hr) | ||
| Maximum Static Pressure | 0.7800 in H2O (1.46 Torr) | 0.7800 in H2O (1.46 Torr) | ||||
| Maximum Sound Level | 61 dbA | 32 dbA | 61 dbA | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | 230 volts |