Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 226.0 CFM (6.33m³/min) 2 Terminals
FAN AXIAL 172X51MM 230VAC TERM
AXIAL FAN, 226CFM, BALL, 51MM, 172MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:226CFM; Noise Rating:58dB RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AC Fans AC Fan for Harsh Environment, 172x150x51mm, 230VAC, 226CFM, 29W, 58dBA, 3400RPM, Dual Ball Bearing, Terminals, IP55 Rated
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1450-ND | OA172SAP-22-1TBIP55 | 36AJ7276 | OA172SAP-22-1TBIP55 | OA172SAP-22-1TBIP55 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 226Cfm, Ball, 51Mm, 172Mm; Nominal Rated Voltage Ac Orion Fans | FAN AC IP55-rated,172x150x51mm 230V 226cfm | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 226 SCFM (384 m³/hr) | 226 SCFM (384 m³/hr) | 226 SCFM (384 m³/hr) | 226 SCFM (384 m³/hr) | |
| Maximum Static Pressure | 0.7900 in H2O (1.48 Torr) | ||||
| Maximum Sound Level | 58 dbA | 58 dbA | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | 230 volts |