ORION Fans AC Fans OA172SAP-22-1TB1855

Description
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 210.0 CFM (5.88m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 210.0 CFM (5.88m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1520-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 210.0 CFM (5.88m³/min) 2 Terminals

Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 210.0 CFM (5.88m³/min) 2 Terminals

Buy Now Datasheet
Ac Fan, 210Cfm, 42W, 3100Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7279 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 210Cfm, 42W, 3100Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7279
Ac Fan, 210Cfm, 42W, 3100Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7279
AC FAN, 210CFM, 42W, 3100RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:210CFM; Noise Rating:58dB RoHS Compliant: Yes

AC FAN, 210CFM, 42W, 3100RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:210CFM; Noise Rating:58dB RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 172x150x51mm, 230VAC, Ball Bearing, Terminals, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 172x150x51mm, 230VAC, Ball Bearing, Terminals, IP55 Rated

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA172SAP-22-1TB1855 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA172SAP-22-1TB1855
Fans, Thermal Management - Fans - AC Fans OA172SAP-22-1TB1855
FAN AXIAL 172X51MM 230VAC TERM

FAN AXIAL 172X51MM 230VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1520-ND 36AJ7279 OA172SAP-22-1TB1855 OA172SAP-22-1TB1855
Product Name AC Fans Ac Fan, 210Cfm, 42W, 3100Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr) 210 SCFM (357 m³/hr) 210 SCFM (357 m³/hr)
Maximum Static Pressure 0.4900 in H2O (0.9155 Torr)
Maximum Sound Level 58 dbA 58 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF330DCT12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details