AC FAN 172MM X 51MM
AC FAN, 135CFM, 16W, 1800RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:135CFM; Noise Rating:33dB RoHS Compliant: Yes
AC Fans AC Fan, 172x150x51mm, 115VAC, 135CFM, 16W, 33dBA, 1800RPM, Dual Ball Bearing, Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA172SAP-11-3WB-ND | OA172SAP-11-3WB | 36AJ7274 | OA172SAP-11-3WB | OA172SAP-11-3WB |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Ac Fan, 135Cfm, 16W, 1800Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans | AC Fans | FAN AC 172X51 115V BALL, 106cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 115 SCFM (195 m³/hr) | 115 SCFM (195 m³/hr) | 135 SCFM (229 m³/hr) | 106 SCFM (180 m³/hr) | |
| Maximum Static Pressure | 0.4300 in H2O (0.8034 Torr) | ||||
| Maximum Sound Level | 33.2 dbA | 33.2 dbA | |||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts |