ORION Fans AC Fans OA172SAP-11-3TB1855

Description
115VAC 172X150X51MM
Request a Quote Datasheet
Description
115VAC 172X150X51MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA172SAP-11-3TB1855-ND - DigiKey
Thief River Falls, MN, United States
115VAC 172X150X51MM

115VAC 172X150X51MM

Buy Now Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 172x150x51mm, 115VAC, 105CFM, 20W, 35dBA, 1600RPM, Dual Ball Bearing, Terminals, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 172x150x51mm, 115VAC, 105CFM, 20W, 35dBA, 1600RPM, Dual Ball Bearing, Terminals, IP55 Rated

Buy Now Datasheet
Ac Fan, 105Cfm, 20W, 1600Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7273 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 105Cfm, 20W, 1600Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7273
Ac Fan, 105Cfm, 20W, 1600Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7273
AC FAN, 105CFM, 20W, 1600RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:35dB RoHS Compliant: Yes

AC FAN, 105CFM, 20W, 1600RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:35dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA172SAP-11-3TB1855-ND OA172SAP-11-3TB1855 36AJ7273
Product Name AC Fans AC Fans Ac Fan, 105Cfm, 20W, 1600Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr) 105 SCFM (178 m³/hr)
Maximum Static Pressure 0.2600 in H2O (0.4858 Torr)
Maximum Sound Level 35 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 298DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 38 dbA
View Details