ORION Fans AC Fans OA172SAP-11-3TB

Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 135.0 CFM (3.78m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 135.0 CFM (3.78m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1040-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 135.0 CFM (3.78m³/min) 2 Terminals

Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 135.0 CFM (3.78m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA172SAP-11-3TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA172SAP-11-3TB
Fans, Thermal Management - Fans - AC Fans OA172SAP-11-3TB
FAN AXIAL 172X50.8MM 115VAC TERM

FAN AXIAL 172X50.8MM 115VAC TERM

Supplier's Site
FAN AC 172X51 115V BALL, 106cfm - OA172SAP-11-3TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 172X51 115V BALL, 106cfm
OA172SAP-11-3TB
FAN AC 172X51 115V BALL, 106cfm OA172SAP-11-3TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x150x51mm, 115VAC, 135CFM, 16W, 33dBA, 1800RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 172x150x51mm, 115VAC, 135CFM, 16W, 33dBA, 1800RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
FAN, AC, 110VAC, 16 WATTS, 1500 RPM, 106 CFM, 27 DB - 70103344 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, AC, 110VAC, 16 WATTS, 1500 RPM, 106 CFM, 27 DB
70103344
FAN, AC, 110VAC, 16 WATTS, 1500 RPM, 106 CFM, 27 DB 70103344
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TüV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series. Features: Aluminum Die Cast Frames Low Noise 60,000 Hour Life Expectancy UL, cUL, TüV, and VDE Standards Super Efficient Exceptional Value

Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:

  • Aluminum Die Cast Frames
  • Low Noise
  • 60,000 Hour Life Expectancy
  • UL, cUL, TÜV, and VDE Standards
  • Super Efficient
  • Exceptional Value
Supplier's Site
Axial Fan, Ball, 135Cfm, 33Db, 16W, 115V; Nominal Rated Voltage Ac Orion Fans - 89AH2387 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 135Cfm, 33Db, 16W, 115V; Nominal Rated Voltage Ac Orion Fans
89AH2387
Axial Fan, Ball, 135Cfm, 33Db, 16W, 115V; Nominal Rated Voltage Ac Orion Fans 89AH2387
AXIAL FAN, BALL, 135CFM, 33DB, 16W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:135CFM; Noise Rating:33dBA RoHS Compliant: Yes

AXIAL FAN, BALL, 135CFM, 33DB, 16W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:135CFM; Noise Rating:33dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1040-ND OA172SAP-11-3TB OA172SAP-11-3TB OA172SAP-11-3TB 70103344 89AH2387
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans FAN AC 172X51 115V BALL, 106cfm AC Fans FAN, AC, 110VAC, 16 WATTS, 1500 RPM, 106 CFM, 27 DB Axial Fan, Ball, 135Cfm, 33Db, 16W, 115V; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (229 m³/hr) 135 SCFM (229 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 135 SCFM (229 m³/hr)
Maximum Static Pressure 0.4300 in H2O (0.8034 Torr) 0.3100 in H2O (0.5792 Torr)
Maximum Sound Level 33 dbA 33 dbA 27 dbA
Nominal Voltage 115 volts 115 volts 115 volts 110 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01803.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details
Axial Fan - 61BE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 657 SCFM (1116 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details